Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC3817N

Description
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11512-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11512-5-ND
PFC (Power Factor Correction) 296-11512-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC3817N
004703-UCC3817N
PMIC - PMIC - PFC (Power Factor Correction) - UCC3817N 004703-UCC3817N
Manufacturer: Texas Instruments Win Source Part Number: 004703-UCC3817N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 6kHz to 220kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 12 V to 17 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004703-UCC3817N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC3817N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC3817N
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC3817N
IC PFC CTR AV CURR 220KHZ 16DIP

IC PFC CTR AV CURR 220KHZ 16DIP

Supplier's Site
PFC (Power Factor Correction) - UCC3817N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC3817N
PFC (Power Factor Correction) UCC3817N
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC3817N - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC3817N
PMIC - PFC (Power Factor Correction) UCC3817N
IC PFC CTR AV CURR 220KHZ 16DIP

IC PFC CTR AV CURR 220KHZ 16DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC3817N
Power Factor Correction - PFC UCC3817N
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11512-5-ND 004703-UCC3817N UCC3817N UCC3817N UCC3817N UCC3817N
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC3817N Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products