Manufacturer: Texas Instruments
Win Source Part Number: 056170-UCC3817D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 056170-UCC3817D | 296-2547-5-ND | UCC3817D | UCC3817D | UCC3817D | UCC3817D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3817D | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |