Texas Instruments UCC3813-5 Low Power Economy BiCMOS Current Mode PWM UCC3813PWTR-5

Description
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70
Request a Quote
Description
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3813-5 is a low-power, economy BiCMOS current mode PWM controller designed for use in switch mode power supplies (SMPS) and DC-DC converters. It features a typical starting supply current of 100µA and an operating supply current of 500µA, allowing for efficient power management. The device operates at frequencies up to 1MHz and includes internal soft start and fault soft start capabilities, which help to minimize inrush current during startup. This PWM controller offers a 1A totem-pole output with a typical response time of 70ns from the current-sense input to the gate-drive output. It has a voltage reference tolerance of 1.5%, ensuring stable operation across various conditions. The UCC3813-5 is particularly suitable for battery-operated power supply systems due to its lower reference voltage of 4V, making it an ideal choice for applications requiring efficient power conversion in compact designs. The device is available in an 8-pin TSSOP package and is specified for operation within a temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The UCC3813-5 is a low-power, economy BiCMOS current mode PWM controller designed for use in switch mode power supplies (SMPS) and DC-DC converters. It features a typical starting supply current of 100µA and an operating supply current of 500µA, allowing for efficient power management. The device operates at frequencies up to 1MHz and includes internal soft start and fault soft start capabilities, which help to minimize inrush current during startup. This PWM controller offers a 1A totem-pole output with a typical response time of 70ns from the current-sense input to the gate-drive output. It has a voltage reference tolerance of 1.5%, ensuring stable operation across various conditions. The UCC3813-5 is particularly suitable for battery-operated power supply systems due to its lower reference voltage of 4V, making it an ideal choice for applications requiring efficient power conversion in compact designs. The device is available in an 8-pin TSSOP package and is specified for operation within a temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
UCC3813-5 Low Power Economy BiCMOS Current Mode PWM - UCC3813PWTR-5 - Texas Instruments
Dallas, TX, United States
UCC3813-5 Low Power Economy BiCMOS Current Mode PWM
UCC3813PWTR-5
UCC3813-5 Low Power Economy BiCMOS Current Mode PWM UCC3813PWTR-5
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70

Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC
715-UCC3813PWTR-5
Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC 715-UCC3813PWTR-5
Economylow power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, 0C to 70C 8-TSSOP 0 to 70 Product overview: UCC3813PWTR-5 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 4.1V, 3.6V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813PWTR-5 can be used for catalog matching and distributor lookup.

Economylow power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, 0C to 70C 8-TSSOP 0 to 70 Product overview: UCC3813PWTR-5 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 4.1V, 3.6V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813PWTR-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC3813PWTR-5 - Rochester Electronics
Newburyport, MA, United States
UCC3813-5 Low Power Economy BiCMOS Current Mode PWM

UCC3813-5 Low Power Economy BiCMOS Current Mode PWM

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Power Supplies DC-DC Converter Chips IC Power Supplies
Product Number UCC3813PWTR-5 715-UCC3813PWTR-5 UCC3813PWTR-5
Product Name UCC3813-5 Low Power Economy BiCMOS Current Mode PWM Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC
Package Type Other; PDIP,SOIC,TSSOP Other; TSSOP SSOP; Other; TSSOP8
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data