The UCC3813-x device family is a low-power BiCMOS current-mode PWM controller designed for switch-mode power supplies, DC-DC converters, and industrial power systems. It is available in an 8-pin TSSOP package measuring 4.40 mm × 3.00 mm, with an operating temperature range of 0°C to 70°C. The device features a 1A totem-pole output, 100µA typical starting supply current, 500µA typical operating supply current, internal soft start, leading-edge blanking, and a 4V reference voltage for the UCC3813-3 variant. It operates up to 1MHz and has a 100% maximum duty cycle for the UCC3813-3. Pinout is compatible with the UC3842 family.
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70
1A SWITCHING CONTROLLER, 36kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, TSSOP-8 Product overview: UCC3813PW-3G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 36kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 36kHz, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813PW-3G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3813PW-3G4 | 715-UCC3813PW-3G4 |
| Product Name | UCC3813-3 Low Power Economy BiCMOS Current Mode PWM | 1A 36kHz TSSOP DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |