The UCC3813-1 is a low-power BiCMOS current-mode PWM controller designed for switch-mode power supplies and DC-DC converters. It is available in an 8-pin SOIC package measuring 3.91 mm × 4.90 mm, with an operating temperature range of 0°C to 70°C. The device features a 5 V reference voltage, a maximum duty cycle of 50%, a turn-on threshold of 9.4 V, and a turn-off threshold of 7.4 V. It includes an internal 1 A totem-pole output, leading-edge blanking, soft start, and a response time of 70 ns from current-sense to gate-drive output. Pinout is compatible with UC3842 device families.
Low Power Economy BiCMOS Current Mode PWM 8-SOIC 0 to 70
Economy low power BICMOS 1MHz current mode PWM with 9.4V/7.4V UVLO and 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3813DTR-1G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 9.4V, 7.4V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 9.4V, 7.4V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813DTR-1G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3813DTR-1G4 | 715-UCC3813DTR-1G4 |
| Product Name | UCC3813-1 Low Power Economy BiCMOS Current Mode PWM | Low-Power 1MHz 9.4V 7.4V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; SOIC |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |