Texas Instruments Standard Linear and Logic Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments UCC3813D-0

Description
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments - 27AJ0994 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments
27AJ0994
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments 27AJ0994
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0994
Product Name Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 12 volts
DC Input 0 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details