Manufacturer: Texas Instruments
Win Source Part Number: 048465-UCC3810DW
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.3 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Dual channel synchronized current mode PWM, 0C to 70C 16-SOIC 0 to 70 Product overview: UCC3810DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3810DW can be used for catalog matching and distributor lookup.
Switching Controllers Dual Ch Sync Current Mode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048465-UCC3810DW | 748-UCC3810DW | UCC3810DW |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3810DW | Dual SOIC Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | ||
| Package Type | SOIC; Other; 16-SOIC | Other; SOIC | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Frequency Control, Sync | ||
| fsw | 1000 kHz |