Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP
Economy primary side controller with 10V/8V UVLO, 0C to 70C 8-PDIP 0 to 70 Product overview: UCC3809N-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3809N-1 can be used for catalog matching and distributor lookup.
Switching Controllers Economy Primary Side Controller
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11487-5-ND | 748-UCC3809N-1 | UCC3809N-1 |
| Product Name | DC DC Switching Controllers | 10V 8V Power Management IC | Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | |
| fsw | 1000 kHz |