Manufacturer: Texas Instruments
Win Source Part Number: 004688-UCC3809DTR-1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Family Name: UCC3809-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 19 V
Alternative Parts (Cross-Reference): UCC3809N-1G4; UCC3809N-2G4; UCC3809N-1; UCC3809N-2;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Economy primary side controller with 10V/8V UVLO, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3809DTR-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3809DTR-1 can be used for catalog matching and distributor lookup.
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
Switching Controllers Economy Primary Side Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 004688-UCC3809DTR-1 | 748-UCC3809DTR-1 | 296-UCC3809DTR-1DKR-ND | UCC3809DTR-1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809DTR-1 | 10V 8V SOIC Power Management IC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | Buck | ||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Frequency Control, Soft Start | |||
| fsw | 1000 kHz | 1000 kHz |