Texas Instruments DC DC Switching Controllers UCC3809D-2

Description
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11486-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11486-5-ND
DC DC Switching Controllers 296-11486-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809D-2 - 004687-UCC3809D-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809D-2
004687-UCC3809D-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809D-2 004687-UCC3809D-2
Manufacturer: Texas Instruments Win Source Part Number: 004687-UCC3809D-2 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 70% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 19 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004687-UCC3809D-2
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 8V SOIC Power Management IC
748-UCC3809D-2
15V 8V SOIC Power Management IC 748-UCC3809D-2
Economy primary side controller with 15V/8V UVLO, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3809D-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 8V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3809D-2 can be used for catalog matching and distributor lookup.

Economy primary side controller with 15V/8V UVLO, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3809D-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 8V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 8V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3809D-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3809D-2
Switching Controllers UCC3809D-2
Switching Controllers Economy Primary Side Controller

Switching Controllers Economy Primary Side Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11486-5-ND 004687-UCC3809D-2 748-UCC3809D-2 UCC3809D-2
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809D-2 15V 8V SOIC Power Management IC Switching Controllers
Configuration / Function Buck Boost, Buck, Flyback, Forward
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOIC
fsw 1000 kHz 1000 kHz
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 0 C (32 F)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data