Manufacturer: Texas Instruments
Win Source Part Number: 141547-UCC3809D-1
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
UCC3809-1 ECONOMY PRIMARY SIDE C Product overview: UCC3809D-1 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3809D-1 can be used for catalog matching and distributor lookup.
Switching Controllers Economy Primary Side Controller
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 141547-UCC3809D-1 | 296-11485-5-ND | 748-UCC3809D-1 | UCC3809D-1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809D-1 | DC DC Switching Controllers | Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | Buck | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Bulk | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Frequency Control, Soft Start |