Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3809, Soic8; Input Voltage Texas Instruments UCC3809D-1

Description
PWM CONTROLLER, SMD, 3809, SOIC8; Input Voltage:12V; Output Voltage:5V; Output Current:80mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3809, SOIC8; Input Voltage:12V; Output Voltage:5V; Output Current:80mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3809, Soic8; Input Voltage Texas Instruments - 27AJ0993 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3809, Soic8; Input Voltage Texas Instruments
27AJ0993
Pwm Controller, Smd, 3809, Soic8; Input Voltage Texas Instruments 27AJ0993
PWM CONTROLLER, SMD, 3809, SOIC8; Input Voltage:12V; Output Voltage:5V; Output Current:80mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3809, SOIC8; Input Voltage:12V; Output Voltage:5V; Output Current:80mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0993
Product Name Pwm Controller, Smd, 3809, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 15 volts
DC Input 10 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details