Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1276450-UCC3808N-2
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3808-2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): MIC3809BMM TR; MAX741NCPP+; SC4810EITMLTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR PUSH-PULL 8DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Switching Controllers Low Pwr Current Mode Push-Pull PWM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11484-5-ND | 1276450-UCC3808N-2 | UCC3808N-2 | 815-UCC3808N-2 | UCC3808N-2 | UCC3808N-2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808N-2 | DC DC Switching Controllers | IC REG CTRLR PUSH-PULL 8DIP | IC REG CTRLR ISO PWM CM 8DIP | Switching Controllers |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP | |
| fsw | 194 kHz | 194 kHz | 194 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver |