Converter Offline Push-Pull Topology 1MHz 8-PDIP
Low power current mode push-pull PWM with 12.5/8.3V UVLO, 0°C to 70°C 8-PDIP 0 to 70 Product overview: UCC3808N-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3808N-1 can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH PUSH-PULL 8DIP
Switching Controllers Low Pwr Current Mode Push-Pull PWM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11483-5-ND | 748-UCC3808N-1 | UCC3808N-1 | UCC3808N-1 |
| Product Name | DC DC Switching Controllers | Low-Power 8.3V Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| fsw | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | 0 C (32 F) | -55 to 150 C (-67 to 302 F) | |
| Output Voltage | 0.5000 volts |