Manufacturer: Texas Instruments
Win Source Part Number: 1276448-UCC3808DTR-2
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3808-2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): MIC3808BM TR; MIC3809BM TR; MIC3809BM;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PUSH-PULL 8SOIC
IC REG CTRLR PUSH-PULL 8SOIC
IC REG CTRLR PUSH-PULL 8SOIC
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Low Pwr Current Mode Push-Pull PWM
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276448-UCC3808DTR-2G4 | UCC3808DTR-2G4-ND | UCC3808DTR-2G4 | 815-UCC3808DTR-2G4 | UCC3808DTR-2G4 | UCC3808DTR-2G4 | UCC3808DTR-2G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808DTR-2G4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR PUSH-PULL 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Push-Pull | ||||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | |||||
| fsw | 194 kHz | 194 kHz | 194 kHz | 194 kHz | 194 kHz |