Manufacturer: Texas Instruments
Win Source Part Number: 056164-UCC3808DTR-1G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 056164-UCC3808DTR-1G4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808DTR-1G4 |
| Configuration / Function | Push-Pull |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Frequency Control |