Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments UCC3808D-2

Description
PWM CONTROLLER, SMD, 3808, SOIC8; Input Voltage:10V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3808, SOIC8; Input Voltage:10V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments - 28AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments
28AH6356
Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments 28AH6356
PWM CONTROLLER, SMD, 3808, SOIC8; Input Voltage:10V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3808, SOIC8; Input Voltage:10V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6356
Product Name Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 15 volts
DC Input 10 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details