Texas Instruments UCC3808-2 Low Power Current Mode Push-Pull PWM UCC3808D-2

Description
Low Power Current Mode Push-Pull PWM 8-SOIC 0 to 70
Request a Quote
Description
Low Power Current Mode Push-Pull PWM 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3808-2 is a low power current mode push-pull PWM controller designed for high-speed applications. It features dual output drive stages in a push-pull configuration, allowing for efficient operation up to 1 MHz. The device has a typical starting current of 130 OºA and a run current of 1 mA, making it suitable for power-sensitive applications. It includes an internal soft-start mechanism and an on-chip error amplifier with a gain bandwidth of 2 MHz, which aids in maintaining output voltage regulation. The UCC3808-2 is capable of driving output stages with a peak source current of 500 mA and a peak sink current of 1 A. It is particularly well-suited for use in server and desktop power supplies, telecom power supplies, DC-DC converters, and switched-mode power supplies. The device operates with an undervoltage lockout threshold of 4.3 V for turn-on and 4.1 V for turn-off, providing additional safety in power management applications. The UCC3808-2 is packaged in an 8-pin SOIC format, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The UCC3808-2 is a low power current mode push-pull PWM controller designed for high-speed applications. It features dual output drive stages in a push-pull configuration, allowing for efficient operation up to 1 MHz. The device has a typical starting current of 130 OºA and a run current of 1 mA, making it suitable for power-sensitive applications. It includes an internal soft-start mechanism and an on-chip error amplifier with a gain bandwidth of 2 MHz, which aids in maintaining output voltage regulation. The UCC3808-2 is capable of driving output stages with a peak source current of 500 mA and a peak sink current of 1 A. It is particularly well-suited for use in server and desktop power supplies, telecom power supplies, DC-DC converters, and switched-mode power supplies. The device operates with an undervoltage lockout threshold of 4.3 V for turn-on and 4.1 V for turn-off, providing additional safety in power management applications. The UCC3808-2 is packaged in an 8-pin SOIC format, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
UCC3808-2 Low Power Current Mode Push-Pull PWM - UCC3808D-2 - Texas Instruments
Dallas, TX, United States
UCC3808-2 Low Power Current Mode Push-Pull PWM
UCC3808D-2
UCC3808-2 Low Power Current Mode Push-Pull PWM UCC3808D-2
Low Power Current Mode Push-Pull PWM 8-SOIC 0 to 70

Low Power Current Mode Push-Pull PWM 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1MHz 1A SOIC DC-DC Converter IC
715-UCC3808D-2
1MHz 1A SOIC DC-DC Converter IC 715-UCC3808D-2
Push-Pull PWM DC/DC Controller, 1MHz, 1A, 50% Duty, 0-70°C, SOIC Product overview: UCC3808D-2 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3808D-2 can be used for catalog matching and distributor lookup.

Push-Pull PWM DC/DC Controller, 1MHz, 1A, 50% Duty, 0-70°C, SOIC Product overview: UCC3808D-2 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3808D-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC3808D-2 - Rochester Electronics
Newburyport, MA, United States
UCC3808-2 Low Power Current Mode Push-Pull PWM

UCC3808-2 Low Power Current Mode Push-Pull PWM

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Power Supplies DC-DC Converter Chips IC Power Supplies
Product Number UCC3808D-2 715-UCC3808D-2 UCC3808D-2
Product Name UCC3808-2 Low Power Current Mode Push-Pull PWM 1MHz 1A SOIC DC-DC Converter IC
Package Type Other; PDIP,SOIC Other; SOIC SOIC; Other; SOIC8
Features Error Amplifier,Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23600V5SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Dual Buck 42V Step-Down DC-DC Converter IC - 715-LM25119PSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 15 volts
IOUT 20 amps
IQ 0.0060 amps
View Details
2 suppliers
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1335284-PT4243C - Win Source Electronics
Specs
Package Type Other; 10-SMD Module
Output Voltage 18 to 36 volts
Output Power 10 watts
View Details