Texas Instruments DC DC Switching Controllers UCC3808D-1

Description
Converter Offline Push-Pull Topology 1MHz 8-SOIC
Request a Quote Datasheet
Description
Converter Offline Push-Pull Topology 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-2544-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-2544-5-ND
DC DC Switching Controllers 296-2544-5-ND
Converter Offline Push-Pull Topology 1MHz 8-SOIC

Converter Offline Push-Pull Topology 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1A 1000kHz SOIC Power Management IC
748-UCC3808D-1
1A 1000kHz SOIC Power Management IC 748-UCC3808D-1
Current Mode PWM Controller 1A 1000kHz 8-Pin SOIC Tube Product overview: UCC3808D-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3808D-1 can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 1A 1000kHz 8-Pin SOIC Tube Product overview: UCC3808D-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3808D-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808D-1 - 056163-UCC3808D-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808D-1
056163-UCC3808D-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808D-1 056163-UCC3808D-1
Manufacturer: Texas Instruments Win Source Part Number: 056163-UCC3808D-1 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 14 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056163-UCC3808D-1
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3808D-1
Switching Controllers UCC3808D-1
Switching Controllers Low Pwr Current Mode Push-Pull PWM

Switching Controllers Low Pwr Current Mode Push-Pull PWM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-2544-5-ND 748-UCC3808D-1 056163-UCC3808D-1 UCC3808D-1
Product Name DC DC Switching Controllers 1A 1000kHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808D-1 Switching Controllers
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC
fsw 1000 kHz 1000 kHz
Operating Temperature -55 to 150 C (-67 to 302 F) 0 C (32 F) -55 to 150 C (-67 to 302 F)
Output Voltage 0.5000 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8112A-06CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers