PWM CONTROLLER, SMD, 3808, SOIC8; Input Voltage:10V; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:10V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 29AH8377 |
| Product Name | Pwm Controller, Smd, 3808, Soic8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 10 to 15 volts |
| DC Input | 10 to 15 volts |