The UCC3808A-2 is a low-power, current-mode, push-pull PWM controller with dual 500mA peak source and 1A peak sink output drivers, designed for switch-mode power supplies. It operates up to 1MHz with a typical starting current of 130μA and run current of 1mA. The device features an internal discharge transistor on the CS pin for improved dynamic response, a 2MHz gain bandwidth error amplifier, and internal soft start. It is available in an 8-pin TSSOP package measuring 3mm × 6.4mm and operates from 0°C to 70°C. The output stages provide low impedance to overshoot and undershoot, eliminating the need for external Schottky clamp diodes in many applications. The device includes built-in VDD clamping and dead time between outputs of 60ns to 200ns.
Low-Power Current-Mode Push-Pull PWM 8-TSSOP 0 to 70
Low power current mode push-pull PWM with discharge transistor, 4.3/4.1V UVLO, 0°C to 70°C 8-TSSOP 0 to 70 Product overview: UCC3808APWTR-2 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.1V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 4.1V, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3808APWTR-2 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3808APWTR-2 | 715-UCC3808APWTR-2 |
| Product Name | UCC3808A-2 Low-Power Current-Mode Push-Pull PWM | Low-Power 4.1V TSSOP DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |