Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808AN-1 UCC3808AN-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 004686-UCC3808AN-1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Half-Bridge, Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004686-UCC3808AN-1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Half-Bridge, Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808AN-1 - 004686-UCC3808AN-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808AN-1
004686-UCC3808AN-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808AN-1 004686-UCC3808AN-1
Manufacturer: Texas Instruments Win Source Part Number: 004686-UCC3808AN-1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Half-Bridge, Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004686-UCC3808AN-1
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Half-Bridge, Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 8.3V Power Management IC
748-UCC3808AN-1
Low-Power 8.3V Power Management IC 748-UCC3808AN-1
Low power current mode push-pull PWM with discharge transistor, 12.5/8.3V UVLO, 0°C to 70°C 8-PDIP 0 to 70 Product overview: UCC3808AN-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3808AN-1 can be used for catalog matching and distributor lookup.

Low power current mode push-pull PWM with discharge transistor, 12.5/8.3V UVLO, 0°C to 70°C 8-PDIP 0 to 70 Product overview: UCC3808AN-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3808AN-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - 296-13439-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-13439-5-ND
DC DC Switching Controllers 296-13439-5-ND
Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-PDIP

Converter Offline Boost, Buck, Half-Bridge, Push-Pull Topology 1MHz 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3808AN-1
Switching Controllers UCC3808AN-1
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3808AN-1 - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC3808AN-1
AC DC Converters, Offline Switches UCC3808AN-1
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 004686-UCC3808AN-1 748-UCC3808AN-1 296-13439-5-ND UCC3808AN-1 UCC3808AN-1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3808AN-1 Low-Power 8.3V Power Management IC DC DC Switching Controllers Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Boost, Buck, Half-Bridge, Push-Pull Buck
Package Type DIP; Other; 8-PDIP Other; PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300", 7.62mm)
Life Cycle Stage Maturity; Active
Special Features Frequency Control
fsw 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data