Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3808AD-2

Description
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11481-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11481-5-ND
DC DC Switching Controllers 296-11481-5-ND
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808AD-2 - 035834-UCC3808AD-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808AD-2
035834-UCC3808AD-2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808AD-2 035834-UCC3808AD-2
Manufacturer: Texas Instruments Win Source Part Number: 035834-UCC3808AD-2 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 194kHz Control Features: Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035834-UCC3808AD-2
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG CTRLR PUSH-PULL 8SOIC - 815-UCC3808AD-2 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR PUSH-PULL 8SOIC
815-UCC3808AD-2
IC REG CTRLR PUSH-PULL 8SOIC 815-UCC3808AD-2
IC REG CTRLR PUSH-PULL 8SOIC

IC REG CTRLR PUSH-PULL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UCC3808AD-2
Switching Controllers UCC3808AD-2
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Buy Now Datasheet
DC DC Switching Controllers - UCC3808AD-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3808AD-2
DC DC Switching Controllers UCC3808AD-2
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - UCC3808AD-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3808AD-2
DC DC Switching Controllers UCC3808AD-2
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3808AD-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3808AD-2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3808AD-2
IC REG CTRLR PUSH-PULL 8SOIC

IC REG CTRLR PUSH-PULL 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3808AD-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3808AD-2
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3808AD-2
IC REG CTRLR PUSH-PULL 8SOIC

IC REG CTRLR PUSH-PULL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11481-5-ND 035834-UCC3808AD-2 815-UCC3808AD-2 UCC3808AD-2 UCC3808AD-2 UCC3808AD-2 UCC3808AD-2
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3808AD-2 IC REG CTRLR PUSH-PULL 8SOIC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
fsw 194 kHz 194 kHz 194 kHz 194 kHz 194 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data