IC REG CTRLR MULT TOP 8TSSOP
Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC38086PWRG4 | UCC38086PWRG4 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Frequency Control | |
| fsw | 200 kHz | 200 kHz |
| Duty Cycle | 49 | 49 |
| Output Voltage Type | Fixed; Transistor Driver |