Texas Instruments High-Performance Analog DC DC Switching Controllers UCC38086PW

Description
Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet
Description
Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-14339-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-14339-5-ND
DC DC Switching Controllers 296-14339-5-ND
Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38086PW - 798727-UCC38086PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38086PW
798727-UCC38086PW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38086PW 798727-UCC38086PW
Manufacturer: Texas Instruments Win Source Part Number: 798727-UCC38086PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Supply Voltage: 4.1 V ~ 15 V Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UCC38086 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): HA16141FP; SC4810BIMLTRT; SC4810AITSTRT; SC4810EITSTRT; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798727-UCC38086PW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC38086
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): HA16141FP; SC4810BIMLTRT; SC4810AITSTRT; SC4810EITSTRT;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC38086PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC38086PW
DC DC Switching Controllers UCC38086PW
Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC38086PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC38086PW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC38086PW
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-14339-5-ND 798727-UCC38086PW UCC38086PW UCC38086PW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38086PW DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Half-Bridge, Push-Pull
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data