Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC38086DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317806-UCC38086DR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC38086DR-ND,-296-4 2497-1-ND,296-42497- 6,UCC38086DRG4,UCC38 086DRG4-ND,296-42497 -2,296-42497-1 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317806-UCC38086DR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC38086DR-ND,-296-4 2497-1-ND,296-42497- 6,UCC38086DRG4,UCC38 086DRG4-ND,296-42497 -2,296-42497-1 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317806-UCC38086DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317806-UCC38086DR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317806-UCC38086DR
Manufacturer: Texas Instruments Win Source Part Number: 1317806-UCC38086DR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC38086DR-ND,-296-4 2497-1-ND,296-42497- 6,UCC38086DRG4,UCC38 086DRG4-ND,296-42497 -2,296-42497-1 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317806-UCC38086DR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC38086DR-ND,-296-42497-1-ND,296-42497-6,UCC38086DRG4,UCC38086DRG4-ND,296-42497-2,296-42497-1
Base Product Number: UCC38086
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317806-UCC38086DR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details