1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: UCC38085DR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC38085DR can be used for catalog matching and distributor lookup.
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC38085DR | UCC38085DR-ND |
| Product Name | 1A 1000kHz SOIC Power Management IC | DC DC Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 0.5000 volts | |
| IOUT | 1 amps |