The UCC38084PWRG4 is a BiCMOS pulse width modulation (PWM) controller designed for DC-DC or off-line fixed-frequency current-mode switching power supplies. It features a dual output stage configured for push-pull topology, with outputs switching at half the oscillator frequency. The device includes programmable slope compensation, internal soft-start with a typical interval of 3.5 ms, and cycle-by-cycle current limiting. It operates with a low start-up current of 120 µA and a typical run current of 1.5 mA. The UCC38084 supports a supply voltage range of 4.1 V to 15 V and is suitable for applications such as high-efficiency switch-mode power supplies, telecom DC-DC converters, and point-of-load power modules. The device is available in an 8-pin TSSOP package and has a maximum duty cycle of 49%. It also incorporates undervoltage lockout with hysteresis, ensuring reliable operation. The UCC38084 is compliant with halogen-free standards and is expected to remain available until at least 2028.
Manufacturer: Texas Instruments
Win Source Part Number: 1276444-UCC38084PWRG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC38084
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): HA16141FP; HA16142P-E; MAX741NCPP+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1276444-UCC38084PWRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38084PWRG4 |
| Configuration / Function | Buck, Boost, Half-Bridge, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control |