The UCC38084PW is a BiCMOS pulse width modulation controller designed for push-pull dc-to-dc power supplies, featuring a programmed slope compensation ramp, internal soft-start of 3.5 ms, and dual output stages with 1-A sink and 0.5-A source capability. It operates with an undervoltage lockout threshold of 4.3 V turn-on and 4.1 V turn-off, and is packaged in an 8-pin TSSOP format. The device supports oscillator frequencies from 50 kHz to 1 MHz and has a typical start-up current of 120 µA and run current of 1.5 mA.
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP 0 to 70
Current mode push-pull PWM with prog. slope comp, 3.5ms soft start, 4.3/4.1 UVLO, 0°C to 70°C 8-TSSOP 0 to 70 Product overview: UCC38084PW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38084PW can be used for catalog matching and distributor lookup.
UCC38084 Current Mode Push-Pull PWM With Programmable Slope Compensation
UCC38084 Current Mode Push-Pull PWM With Programmable Slope Compensation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | IC Power Supplies |
| Product Number | UCC38084PW | 715-UCC38084PW | UCC38084PW |
| Product Name | UCC38084 Current Mode Push-Pull PWM With Programmable Slope Compensation | TSSOP DC-DC Converter IC | |
| Package Type | Other; SOIC,PDIP,TSSOP | Other; TSSOP | SSOP; Other; TSSOP8 |
| Features | Soft Start | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |