Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, TSSOP-8 Product overview: UCC38083PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC38083PW can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-14336-5-ND | 748-UCC38083PW |
| Product Name | DC DC Switching Controllers | 1A 1000kHz TSSOP Power Management IC |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP |
| fsw | 50 to 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |