Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3807N-2

Description
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11478-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11478-5-ND
DC DC Switching Controllers 296-11478-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz 12.5V 8.3V Power Management IC
748-UCC3807N-2
Low-Power 1MHz 12.5V 8.3V Power Management IC 748-UCC3807N-2
Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, Prog duty cycle, 0C to 70C 8-PDIP 0 to 70 Product overview: UCC3807N-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3807N-2 can be used for catalog matching and distributor lookup.

Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, Prog duty cycle, 0C to 70C 8-PDIP 0 to 70 Product overview: UCC3807N-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3807N-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3807N-2
Switching Controllers UCC3807N-2
Switching Controllers Programmable Maximum Duty Cycle

Switching Controllers Programmable Maximum Duty Cycle

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11478-5-ND 748-UCC3807N-2 UCC3807N-2
Product Name DC DC Switching Controllers Low-Power 1MHz 12.5V 8.3V Power Management IC Switching Controllers
Configuration / Function Buck
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP
fsw 1000 kHz
Operating Temperature -55 to 150 C (-67 to 302 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - HPA01123DDAR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers