Manufacturer: Texas Instruments
Win Source Part Number: 1116003-UCC3807DTR-3
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 202kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 78%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 13.5 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Buck, Boost, Flyback, Forward Converter, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Buck, Boost, Flyback, Forward Converter, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Programmable Maximum Duty Cycle
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1116003-UCC3807DTR-3 | 296-UCC3807DTR-3TR-ND | UCC3807DTR-3 | UCC3807DTR-3 | UCC3807DTR-3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3807DTR-3 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter, SEPIC | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |