Manufacturer: Texas Instruments
Win Source Part Number: 213692-UCC3806PWG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 47kHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 213692-UCC3806PWG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3806PWG4 |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-TSSOP |
| Life Cycle Stage | Maturity; Active |