Manufacturer: Texas Instruments
Win Source Part Number: 1115996-UCC3806N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 47kHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers Low Power Dual Out Current Mode
IC REG CTRLR MULT TOPOLOGY 16DIP
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR MULT TOPOLOGY 16DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115996-UCC3806N | 296-11475-5-ND | UCC3806N | UCC3806N | UCC3806N | UCC3806N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3806N | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Buck; Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control | Multiple Outputs |