Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 15V, Dip-16; Input Voltage Texas Instruments UCC3806N

Description
IC, CURRENT MODE PWM CTRL, 15V, DIP-16; Input Voltage:14.5V; Output Voltage:11.9V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:47kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 15V, DIP-16; Input Voltage:14.5V; Output Voltage:11.9V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:47kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 15V, Dip-16; Input Voltage Texas Instruments - 28AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 15V, Dip-16; Input Voltage Texas Instruments
28AH6355
Ic, Current Mode Pwm Ctrl, 15V, Dip-16; Input Voltage Texas Instruments 28AH6355
IC, CURRENT MODE PWM CTRL, 15V, DIP-16; Input Voltage:14.5V; Output Voltage:11.9V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:47kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 15V, DIP-16; Input Voltage:14.5V; Output Voltage:11.9V; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:47kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6355
Product Name Ic, Current Mode Pwm Ctrl, 15V, Dip-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 14 volts
DC Input 8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High-Power, High-Voltage Piezo Driver / Controller / Energy Recovery - E-482 / E-481 / E-470 - PI (Physik Instrumente) L.P.
Specs
Motor / System Piezoelectric
Servo Feedback Absolute Encoder; Sine / Cosine
Voltage 1050 volts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details