PWM CONTROLLER, CURRENT MODE, WSOIC-16; Input Voltage:14.5V; Output Voltage:11.9V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:14.5V; Controller IC Case Style:WSOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6354 |
| Product Name | Pwm Controller, Current Mode, Wsoic-16; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 14 volts |
| DC Input | 8 to 14 volts |