The UCC3806DW is a low power, dual output, current mode PWM controller designed by Texas Instruments. It operates with a maximum current of 1.4 mA and a startup current of 100 OºA, making it suitable for applications requiring low power consumption. The device features a peak output current of ±0.5 A and a circuit delay of 125 ns, which enhances its performance in various applications. This controller is part of the BiCMOS version of the UC3846 family, offering improved efficiency and reduced bias current. It supports a wide range of applications, including off-line power supplies and battery-operated portable equipment. The UCC3806DW is characterized by its dual high-current MOSFET driving outputs and a fast current sense loop, which facilitate easier parallel operation and current sharing. The operating temperature range for the UCC3806 is from 0°C to 70°C, and it is available in multiple package options, including the 16-SOIC. The device also incorporates features such as pulse-by-pulse current limiting and voltage feed-forward, making it versatile for various design requirements.
Low Power, Dual Output, Current Mode PWM Controller 16-SOIC 0 to 70
Current Mode PWM Controller 500mA 52kHz 16-Pin SOIC Tube Product overview: UCC3806DW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 52kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 52kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3806DW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3806DW | 715-UCC3806DW |
| Product Name | UCC3806 Low Power, Dual Output, Current Mode PWM Controller | 500mA 52kHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC,TSSOP | Other; SOIC |