Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3805DTRG4 UCC3805DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276430-UCC3805DTRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC3805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC3805J; UCC3805N; UCC3805NG4; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276430-UCC3805DTRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC3805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC3805J; UCC3805N; UCC3805NG4; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3805DTRG4 - 1276430-UCC3805DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3805DTRG4
1276430-UCC3805DTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3805DTRG4 1276430-UCC3805DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276430-UCC3805DTRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC3805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC3805J; UCC3805N; UCC3805NG4; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276430-UCC3805DTRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Supply Voltage: 3.6 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3805
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UCC3805J; UCC3805N; UCC3805NG4;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC3805DTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC3805DTRG4-ND
DC DC Switching Controllers UCC3805DTRG4-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3805DTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3805DTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3805DTRG4
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3805DTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3805DTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3805DTRG4
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3805DTRG4
Switching Controllers UCC3805DTRG4
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet
DC DC Switching Controllers - UCC3805DTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3805DTRG4
DC DC Switching Controllers UCC3805DTRG4
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276430-UCC3805DTRG4 UCC3805DTRG4-ND UCC3805DTRG4 UCC3805DTRG4 UCC3805DTRG4 UCC3805DTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3805DTRG4 DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost, Flyback, Forward Converter Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
fsw 31 kHz 31 kHz 31 kHz 31 kHz 31 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - LM22674MRX-5.0 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details