Texas Instruments Standard Linear and Logic Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments UCC3805D

Description
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments - 32AH7082 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments
32AH7082
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments 32AH7082
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7082
Product Name Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 10 volts
DC Input 0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details