Manufacturer: Texas Instruments
Win Source Part Number: 138472-UCC38051P
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
POWER FACTOR CONTROLLER
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 138472-UCC38051P | 296-15226-5-ND | UCC38051P | UCC38051P |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38051P | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |