PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115994-UCC38051DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Alternative Parts (Cross-Reference): L6563ATR; UCC38051DG4; UCC38051DR; UCC38050DG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
IC PFC CTR TRANS 200KHZ 8SOIC
IC PFC CTR TRANS 200KHZ 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC38051DR-ND | 1115994-UCC38051DR | UCC38051DR | UCC38051DR | UCC38051DR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC38051DR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |