Manufacturer: Texas Instruments
Win Source Part Number: 1276428-UCC38051D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC38051
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): L6560AD013TR; L6560AD; E-L6561D013TR;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
IC PFC CTR TRANS 200KHZ 8SOIC
Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276428-UCC38051D | 296-15225-5-ND | UCC38051D | UCC38051D | UCC38051D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38051D | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |