PFC IC Discontinuous (Transition) 200kHz 8-SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115992-UCC38050DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 15.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC PFC CTR TRANS 200KHZ 8SOIC
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
IC PFC CTR TRANS 200KHZ 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-UCC38050DRTR-ND | 1115992-UCC38050DR | UCC38050DR | UCC38050DR | UCC38050DR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC38050DR | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |