IC, CURRENT MODE PWM CTRL, 12V, PDIP-8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 32AH7081 |
| Product Name | Ic, Current Mode Pwm Ctrl, 12V, Pdip-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 0 to 10 volts |
| DC Input | 0 to 10 volts |