Texas Instruments DC DC Switching Controllers UCC3804N

Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11469-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11469-5-ND
DC DC Switching Controllers 296-11469-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804N - 035831-UCC3804N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804N
035831-UCC3804N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804N 035831-UCC3804N
Manufacturer: Texas Instruments Win Source Part Number: 035831-UCC3804N Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035831-UCC3804N
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
1MHz 1A 5V Power Management IC
748-UCC3804N
1MHz 1A 5V Power Management IC 748-UCC3804N
Current Mode PWM Controller, 1MHz, 1A, 5V, PDIP Product overview: UCC3804N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 5V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804N can be used for catalog matching and distributor lookup.

Current Mode PWM Controller, 1MHz, 1A, 5V, PDIP Product overview: UCC3804N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 5V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3804N
Switching Controllers UCC3804N
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3804N - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC3804N
AC DC Converters, Offline Switches UCC3804N
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11469-5-ND 035831-UCC3804N 748-UCC3804N UCC3804N UCC3804N
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804N 1MHz 1A 5V Power Management IC Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Buck Boost, Buck, Flyback, Forward
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP Other; PDIP DIP; Other; 8-DIP (0.300", 7.62mm)
fsw 1000 kHz 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data