Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC3804DTR

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 27AJ0990 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
27AJ0990
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 27AJ0990
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:8.3V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0990
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
SMC-3 3A Smart Motor Controller - 150-C3NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 3 amps
View Details