Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 004683-UCC3804DTR
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
UCC3804 LOW-POWER BICMOS CURRENT Product overview: UCC3804DTR from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804DTR can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 8SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-39540-6-ND | 004683-UCC3804DTR | 748-UCC3804DTR | UCC3804DTR | UCC3804DTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804DTR | Low-Power Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Configuration / Function | Buck | Boost, Buck, Flyback, Forward | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; Bulk | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| fsw | 1000 kHz | 1000 kHz | ? to 1000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |