Texas Instruments 12V 1A 1MHz SOIC Power Management IC UCC3804D

Description
12V 1A PWM DC/DC Controller, 1MHz, 50% Duty Cycle, SOIC Product overview: UCC3804D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, 1A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 1A PWM DC/DC Controller, 1MHz, 50% Duty Cycle, SOIC Product overview: UCC3804D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, 1A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A 1MHz SOIC Power Management IC
748-UCC3804D
12V 1A 1MHz SOIC Power Management IC 748-UCC3804D
12V 1A PWM DC/DC Controller, 1MHz, 50% Duty Cycle, SOIC Product overview: UCC3804D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, 1A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804D can be used for catalog matching and distributor lookup.

12V 1A PWM DC/DC Controller, 1MHz, 50% Duty Cycle, SOIC Product overview: UCC3804D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, 1A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3804D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804D - 035830-UCC3804D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804D
035830-UCC3804D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804D 035830-UCC3804D
Manufacturer: Texas Instruments Win Source Part Number: 035830-UCC3804D Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 035830-UCC3804D
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
DC DC Switching Controllers - 296-11468-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11468-5-ND
DC DC Switching Controllers 296-11468-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3804D
Switching Controllers UCC3804D
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC3804D 035830-UCC3804D 296-11468-5-ND UCC3804D
Product Name 12V 1A 1MHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804D DC DC Switching Controllers Switching Controllers
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5.08 volts
IOUT 1 amps
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Boost, Buck, Flyback, Forward Buck
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details