- Trained on our vast library of engineering resources.

Texas Instruments Standard Linear and Logic UCC3804D

Description
The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler. Number of PWM Outputs = 1 Control Method = Current Topology = Boost, Buck, Flyback, Forward Rise Time = 41ns Fall Time = 44ns Maximum Duty Cycle = 50% Maximum Switching Frequency = 1000 kHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6615838 - RS Components, Ltd.
Corby, Northants, United Kingdom
The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler. Number of PWM Outputs = 1 Control Method = Current Topology = Boost, Buck, Flyback, Forward Rise Time = 41ns Fall Time = 44ns Maximum Duty Cycle = 50% Maximum Switching Frequency = 1000 kHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8

The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 1
Control Method = Current
Topology = Boost, Buck, Flyback, Forward
Rise Time = 41ns
Fall Time = 44ns
Maximum Duty Cycle = 50%
Maximum Switching Frequency = 1000 kHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8

Supplier's Site
 - 6615838P - RS Components, Ltd.
Corby, Northants, United Kingdom
The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler. Number of PWM Outputs = 1 Control Method = Current Topology = Boost, Buck, Flyback, Forward Rise Time = 41ns Fall Time = 44ns Maximum Duty Cycle = 50% Maximum Switching Frequency = 1000 kHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Delivery on production packaging - Tube. This product is non-returnable.

The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 1
Control Method = Current
Topology = Boost, Buck, Flyback, Forward
Rise Time = 41ns
Fall Time = 44ns
Maximum Duty Cycle = 50%
Maximum Switching Frequency = 1000 kHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category PWM Amplifier Chips
Product Number 6615838
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1333368 - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 0.7000 MHz
Slew Rate 0.3000 V/µs
Bandwidth 0.0200 MHz
View Details
 - 74ACTQ16240SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP48
Life Cycle Stage Rochester-Active
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
 - 7902975P - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.5 to 5.5 volts
Package Type SOP; SOP
Number of Pins 16
View Details