Manufacturer: Texas Instruments
Win Source Part Number: 054182-UCC3803N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Alternative Parts (Cross-Reference): UCC3803PWTR; UCC3803PWTRG4; UCC3803J; UCC3803N;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOPOLOGY 8DIP
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR MULT TOPOLOGY 8DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 054182-UCC3803N | 296-UCC3803N-ND | UCC3803N | UCC3803N | UCC3803N | UCC3803N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3803N | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |